IC FIFO SS 32768X18 15NS 64-TQFP
Synchronous FIFO 576K (32K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V275L15PF8 | 72V275L15PF8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Current | 60 mA | 60 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |