The IDT72V273L6PF is a high-density 3.3V FIFO memory device featuring a configuration of 16,384 x 18 or 32,768 x 9. It operates at clock speeds of up to 166 MHz and supports both synchronous and asynchronous read/write operations. The device allows for flexible bus-matching with selectable input and output port widths, accommodating x9 and x18 configurations. It includes features such as zero latency retransmit, auto power down for reduced standby power consumption, and independent read and write clocks, enabling simultaneous operations. The FIFO also provides programmable flags for status indication and supports both Big-Endian and Little-Endian byte representation. Available in both 80-pin TQFP and 100-pin BGA packages, the IDT72V273L6PF is suitable for applications requiring efficient data buffering in telecommunications, networking, and video processing. Note that the lead finish (SnPb) parts are in the end-of-life process, with the last time buy expiring on June 15, 2018.
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
IC FIFO 16384X18 6NS 80QFP
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
IC FIFO SYNC 32KX9 4NS 80TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V273L6PF-ND | 72V273L6PF | 72V273L6PF | 72V273L6PF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 288 kbits | 288 kbits | 288 kbits |