Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - FIFOs Memory 72V273L10PFG

Description
Win Source Part Number: 1018560-72V273L10PFG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 72V Package: Tray Standard Package: 45 Mounting: SMD (SMT) Data Rate: 100MHz Function: Synchronous Memory Size: 288K (16K x 18)(32K x 9) Access Time: 6.5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 80-LQFP Supplier Device Package: 80-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: IDT72V273L10PFG,800- 1524 Base Product Number: 72V273
Request a Quote Datasheet
Description
Win Source Part Number: 1018560-72V273L10PFG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 72V Package: Tray Standard Package: 45 Mounting: SMD (SMT) Data Rate: 100MHz Function: Synchronous Memory Size: 288K (16K x 18)(32K x 9) Access Time: 6.5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 80-LQFP Supplier Device Package: 80-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: IDT72V273L10PFG,800- 1524 Base Product Number: 72V273
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1018560-72V273L10PFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1018560-72V273L10PFG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1018560-72V273L10PFG
Win Source Part Number: 1018560-72V273L10PFG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 72V Package: Tray Standard Package: 45 Mounting: SMD (SMT) Data Rate: 100MHz Function: Synchronous Memory Size: 288K (16K x 18)(32K x 9) Access Time: 6.5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 80-LQFP Supplier Device Package: 80-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: IDT72V273L10PFG,800- 1524 Base Product Number: 72V273

Win Source Part Number: 1018560-72V273L10PFG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 72V
Package: Tray
Standard Package: 45
Mounting: SMD (SMT)
Data Rate: 100MHz
Function: Synchronous
Memory Size: 288K (16K x 18)(32K x 9)
Access Time: 6.5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 80-LQFP
Supplier Device Package: 80-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: IDT72V273L10PFG,800-1524
Base Product Number: 72V273

Buy Now Datasheet
FIFOs Memory - 800-1524-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-1524-ND
FIFOs Memory 800-1524-ND
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)

Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)

Buy Now Datasheet
Logic - FIFOs Memory - 72V273L10PFG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V273L10PFG
Logic - FIFOs Memory 72V273L10PFG
IC FIFO SYNC II 3.3V 80-TQFP

IC FIFO SYNC II 3.3V 80-TQFP

Supplier's Site Datasheet
FIFOs Memory - 72V273L10PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V273L10PFG
FIFOs Memory 72V273L10PFG
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)

Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V273L10PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V273L10PFG
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V273L10PFG
IC FIFO SYNC 32KX9 6.5NS 80TQFP

IC FIFO SYNC 32KX9 6.5NS 80TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1018560-72V273L10PFG 800-1524-ND 72V273L10PFG 72V273L10PFG 72V273L10PFG
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 100 MHz 100 MHz 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details