Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
IC FIFO 16384X18 10NS 80QFP
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
IC FIFO SYNC 32KX9 6.5NS 80TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V273L10PF-ND | 72V273L10PF | 72V273L10PF | 72V273L10PF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 288 kbits | 288 kbits | 288 kbits |