Win Source Part Number: 990271-72V271LA15PFG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 72V
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 288K (32K x 9)
Access Time: 10ns
Current - Supply (Max): 55mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: IDT72V271LA15PFGI-ND
Base Product Number: 72V271
Synchronous FIFO 288K (32K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC FIFO SYNC 32KX9 10NS 64TQFP
Synchronous FIFO 288K (32K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC FIFO SS 16384X18 15NS 64QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 990271-72V271LA15PFGI | 72V271LA15PFGI-ND | 72V271LA15PFGI | 72V271LA15PFGI | 72V271LA15PFGI |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Memory Category | FIFO | ||||
| Data Rate | 67 MHz | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |