Renesas Electronics Corporation FIFOs Memory 72V265LA15TFI

Description
Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)
Request a Quote Datasheet
Description
Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-2337-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-2337-ND
FIFOs Memory 800-2337-ND
Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Buy Now Datasheet
FIFOs Memory - 72V265LA15TFI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V265LA15TFI
FIFOs Memory 72V265LA15TFI
Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Buy Now Datasheet
Logic - FIFOs Memory - 72V265LA15TFI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V265LA15TFI
Logic - FIFOs Memory 72V265LA15TFI
IC FIFO SS 16384X18 15NS 64STQFP

IC FIFO SS 16384X18 15NS 64STQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V265LA15TFI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V265LA15TFI
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V265LA15TFI
IC FIFO SYNC 16KX18 10NS 64TQFP

IC FIFO SYNC 16KX18 10NS 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-2337-ND 72V265LA15TFI 72V265LA15TFI 72V265LA15TFI
Product Name FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 288 kbits 288 kbits 288 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 40060299 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details