The IDT72V265LA15PFGI8 is a 3.3V CMOS SuperSync FIFO memory with a capacity of 16,384 x 18 bits. It features independent read and write clocks, allowing simultaneous operations, and has a maximum read/write cycle time of 10ns with a 6.5ns access time. The device is available in both 64-pin Thin Quad Flat Pack (TQFP) and Slim Thin Quad Flat Pack (STQFP) packages. It operates within an industrial temperature range of -40°C to +85°C and includes functionalities such as output enable for high impedance state, auto power down for reduced standby power consumption, and various programmable flags for FIFO status indication. The FIFO supports both IDT Standard and First Word Fall Through (FWFT) timing modes, enhancing its versatility for applications in networking, video, and telecommunications. The part is also functionally compatible with the 5V IDT72265 family and is designed for low power consumption, making it suitable for energy-sensitive applications.
Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC MEM FIFO 16384X18 64-TQFP
Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC MEM FIFO 16384X18 64-TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V265LA15PFGI8-ND | 72V265LA15PFGI8 | 72V265LA15PFGI8 | 72V265LA15PFGI8 |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 288 kbits | 288 kbits | 288 kbits |