Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
IC FIFO 8192X18 7-5NS 80QFP
IC FIFO SYNC 16KX9 5NS 80TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V263L7-5PF-ND | 72V263L7-5PF | 72V263L7-5PF | 72V263L7-5PF |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |