Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 133.3MHz 5ns 100-CABGA (11x11)
IC FIFO 8192X18 5NS 100LBGA
IC FIFO SYNC 16KX9 5NS 100CABGA
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 133.3MHz 5ns 100-CABGA (11x11)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V263L7-5BCGI-ND | 72V263L7-5BCGI | 72V263L7-5BCGI | 72V263L7-5BCGI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |