IC FIFO 3.3V SUPERSYNC II 100BGA
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 166MHz 4ns 100-CABGA (11x11)
IC FIFO 3.3V SUPERSYNC II 100BGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V263L6BCG8 | 72V263L6BCG8 | 72V263L6BCG8 |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Access Time | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 144 kbits | 144 kbits | |
| Package Type | BGA | BGA; 100-LBGA |