The IDT72V261LA20TF is a 3.3V CMOS SuperSync FIFO memory with a capacity of 16,384 x 9 bits. It features a 10ns read/write cycle time and a 6.5ns access time, making it suitable for high-speed applications. The device is pin-compatible with other SuperSync FIFOs and functionally compatible with the 5V IDT72261/72271 family. It includes features such as independent read and write clocks, auto power down for reduced standby power consumption, and a master reset function. The FIFO supports both IDT Standard and First Word Fall Through (FWFT) timing modes, allowing for flexible data handling. Additionally, it provides multiple flag signals for FIFO status and programmable almost-empty and almost-full flags. The device is available in a 64-pin Thin Quad Flat Pack (TQFP) and operates within an industrial temperature range of -40°C to +85°C.
Synchronous FIFO 144K (16K x 9) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
Synchronous FIFO 144K (16K x 9) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
IC FIFO SYNC 16KX9 12NS 64TQFP
IC FIFO SS 8192X18 20NS 64QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V261LA20TF-ND | 72V261LA20TF | 72V261LA20TF | 72V261LA20TF |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |