Synchronous FIFO 144K (16K x 9) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
IC FIFO SS 8192X18 20NS 64QFP
IC FIFO SYNC 16KX9 12NS 64TQFP
Synchronous FIFO 144K (16K x 9) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V261LA20PF8-ND | 72V261LA20PF8 | 72V261LA20PF8 | 72V261LA20PF8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |