IC FIFO 4096X18 80QFP
IC FIFO 4096X18 80QFP
Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V253L7-5PFI8 | 72V253L7-5PFI8 | 72V253L7-5PFI8 |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns |
| Operating Current | 35 mA | 35 mA | 35 mA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |