Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
IC FIFO 4096X18 7-5NS 80QFP
IC FIFO SYNC 8KX9 5NS 80TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V253L7-5PFGI8-ND | 72V253L7-5PFGI8 | 72V253L7-5PFGI8 | 72V253L7-5PFGI8 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 7.5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |