Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 133.3MHz 5ns 100-CABGA (11x11)
IC FIFO 4096X18 7-5NS 100BGA
IC FIFO SYNC 8KX9 5NS 100CABGA
Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 133.3MHz 5ns 100-CABGA (11x11)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2335-ND | 72V253L7-5BC | 72V253L7-5BC | 72V253L7-5BC |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits | |
| Package Type | 100-LBGA | BGA | BGA; 100-LBGA |