Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
IC FIFO 4096X18 6NS 80QFP
Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
IC FIFO SYNC 8KX9 4NS 80TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V253L6PF8-ND | 72V253L6PF8 | 72V253L6PF8 | 72V253L6PF8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |