Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 72V253L6BCG 72V253L6BCG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920982-72V253L6BCG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 166MHz 4ns 100-CABGA (11x11) Package: 100-LBGA Package: Tray Mounting: Surface Mount Family Name: 72V253 Categories: Integrated Circuits (ICs) Case / Package: 100-CABGA (11x11) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V253L6BCG, IDT72V253L6BCG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920982-72V253L6BCG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 166MHz 4ns 100-CABGA (11x11) Package: 100-LBGA Package: Tray Mounting: Surface Mount Family Name: 72V253 Categories: Integrated Circuits (ICs) Case / Package: 100-CABGA (11x11) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V253L6BCG, IDT72V253L6BCG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72V253L6BCG - 920982-72V253L6BCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V253L6BCG
920982-72V253L6BCG
Logic - Logic - FIFOs Memory - 72V253L6BCG 920982-72V253L6BCG
Manufacturer: Renesas Electronics America Win Source Part Number: 920982-72V253L6BCG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 166MHz 4ns 100-CABGA (11x11) Package: 100-LBGA Package: Tray Mounting: Surface Mount Family Name: 72V253 Categories: Integrated Circuits (ICs) Case / Package: 100-CABGA (11x11) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V253L6BCG, IDT72V253L6BCG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920982-72V253L6BCG
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 166MHz 4ns 100-CABGA (11x11)
Package: 100-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: 72V253
Categories: Integrated Circuits (ICs)
Case / Package: 100-CABGA (11x11)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V253L6BCG, IDT72V253L6BCG-ND

Buy Now Datasheet
Logic - FIFOs Memory - 72V253L6BCG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V253L6BCG
Logic - FIFOs Memory 72V253L6BCG
IC FIFO 4096X18 6NS 100BGA

IC FIFO 4096X18 6NS 100BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V253L6BCG
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V253L6BCG
IC FIFO SYNC 8KX9 4NS 100CABGA

IC FIFO SYNC 8KX9 4NS 100CABGA

Supplier's Site
FIFOs Memory - 72V253L6BCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V253L6BCG
FIFOs Memory 72V253L6BCG
Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 166MHz 4ns 100-CABGA (11x11)

Synchronous FIFO 72K (4K x 18)(8K x 9) Uni-Directional 166MHz 4ns 100-CABGA (11x11)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920982-72V253L6BCG 72V253L6BCG 72V253L6BCG 72V253L6BCG
Product Name Logic - Logic - FIFOs Memory - 72V253L6BCG Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 100-CABGA (11x11) BGA BGA; 100-LBGA
Data Rate 166 MHz 166 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details
Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1712189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details