Win Source Part Number: 1016557-72V251L15PFG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 72V
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 72K (8K x 9)
Access Time: 10ns
Current - Supply (Max): 20mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: IDT72V251L15PFGI-ND,
Base Product Number: 72V251
Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
IC FIFO SYNC 8KX9 10NS 32TQFP
Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
SYNCHRONOUS FIFO, 66.7MHZ, TQFP-32; FIFO Function:Synchronous
IC FIFO SYNC 4096X18 15NS 32QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1016557-72V251L15PFGI | 72V251L15PFGI-ND | 72V251L15PFGI | 72V251L15PFGI | 47AC2660 | 72V251L15PFGI |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Synchronous Fifo, 66.7Mhz, Tqfp-32; Fifo Function Renesas | Logic - FIFOs Memory |
| Memory Category | FIFO | FIFO | ||||
| Data Rate | 67 MHz | 67 MHz | 67 MHz | 67 MHz | ||
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 3 V ~ 3.6 V | 3 V ~ 3.6 V | 3 V ~ 3.6 V |