Renesas Electronics Corporation FIFOs Memory 72V251L10PFI

Description
Synchronous FIFO 8k x 9 Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)
Description
Synchronous FIFO 8k x 9 Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72V251L10PFI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V251L10PFI
FIFOs Memory 72V251L10PFI
Synchronous FIFO 8k x 9 Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Synchronous FIFO 8k x 9 Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number 72V251L10PFI
Product Name FIFOs Memory
Data Rate 100 MHz
Access Time 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details