Synchronous FIFO 8k x 9 Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72V251L10PFGI8 |
| Product Name | FIFOs Memory |
| Data Rate | 100 MHz |
| Access Time | 6.5 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 8 kbits |