Synchronous FIFO 4K x 18 Uni-Directional 50MHz 12ns 64-TQFP (10x10)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72V245L20TFI8 |
| Product Name | FIFOs Memory |
| Data Rate | 50 MHz |
| Access Time | 12 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 4 kbits |