Synchronous FIFO 72K (4K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
Synchronous FIFO 72K (4K x 18) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
IC FIFO SYNC 4KX18 12NS 64TQFP
IC FIFO SYNC 4KX18 20NS 64QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V245L20PF-ND | 72V245L20PF | 72V245L20PF | 72V245L20PF |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |