Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177769-72V245L15PFG
Length: 14 mm
Thickness: 1.4 mm
Number of Pins: 64
Width: 14 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Pitch: 800 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177769-72V245L15PFGI |
| Product Name | Custom Parts - Custom Parts (0 - A) - 72V245L15PFGI |