Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 72V245L15PFG 72V245L15PFG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007781-72V245L15PFG Contact Plating: Tin Mounting: SMD (SMT) Frequency: 66.7 MHz Operating Supply Voltage: 3.3 V Access Time: 10 ns Density: 72 kb Sync/Async: Synchronous Word Size: 18 b Direction: Unidirectional Number of Pins: 64 Bus Directional: Unidirectional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Categories: OEM Parts(0-9) Case / Package: TQFP Max Frequency: 66.7 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 30 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007781-72V245L15PFG Contact Plating: Tin Mounting: SMD (SMT) Frequency: 66.7 MHz Operating Supply Voltage: 3.3 V Access Time: 10 ns Density: 72 kb Sync/Async: Synchronous Word Size: 18 b Direction: Unidirectional Number of Pins: 64 Bus Directional: Unidirectional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Categories: OEM Parts(0-9) Case / Package: TQFP Max Frequency: 66.7 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 30 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 72V245L15PFG - 1007781-72V245L15PFG - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 72V245L15PFG
1007781-72V245L15PFG
OEM Parts - OEM Parts (0 - 9) - 72V245L15PFG 1007781-72V245L15PFG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007781-72V245L15PFG Contact Plating: Tin Mounting: SMD (SMT) Frequency: 66.7 MHz Operating Supply Voltage: 3.3 V Access Time: 10 ns Density: 72 kb Sync/Async: Synchronous Word Size: 18 b Direction: Unidirectional Number of Pins: 64 Bus Directional: Unidirectional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Categories: OEM Parts(0-9) Case / Package: TQFP Max Frequency: 66.7 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 30 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007781-72V245L15PFG
Contact Plating: Tin
Mounting: SMD (SMT)
Frequency: 66.7 MHz
Operating Supply Voltage: 3.3 V
Access Time: 10 ns
Density: 72 kb
Sync/Async: Synchronous
Word Size: 18 b
Direction: Unidirectional
Number of Pins: 64
Bus Directional: Unidirectional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Categories: OEM Parts(0-9)
Case / Package: TQFP
Max Frequency: 66.7 MHz
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Element Configuration: Dual
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 30 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1007781-72V245L15PFG
Product Name OEM Parts - OEM Parts (0 - 9) - 72V245L15PFG
Unlock Full Specs
to access all available technical data