Synchronous FIFO 72K (4K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)
Win Source Part Number: 1169892-72V245L10PFG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 72V
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 100MHz
Function: Synchronous
Memory Size: 72K (4K x 18)
Access Time: 6.5ns
Current - Supply (Max): 30mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: IDT72V245L10PFG-ND,I
Base Product Number: 72V245
SYNCHRONOUS FIFO, 100MHZ, TQFP-64; FIFO Function:Synchronous
Synchronous FIFO 72K (4K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)
IC FIFO SYNC 4KX18 6.5NS 64TQFP
IC FIFO SYNC 4KX18 10NS 64QFP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V245L10PFG-ND | 1169892-72V245L10PFG | 47AC2659 | 72V245L10PFG | 72V245L10PFG | 72V245L10PFG |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Synchronous Fifo, 100Mhz, Tqfp-64; Fifo Function Renesas | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 72 kbits | 72 kbits | 72 kbits | |||
| Package Type | TQFP; 64-LQFP | QFP; 64-LQFP | QFP |