The IDT72V241L20J8 is a 4,096 x 9-bit synchronous FIFO memory device operating at a supply voltage of 3.3V. It features a dual-ported architecture with independent read and write clocks, allowing for flexible data handling. The device supports a maximum read/write cycle time of 10 ns and is tolerant to 5V input levels. It includes fixed flags for empty and full status, as well as programmable almost-empty and almost-full flags, which can be set to any depth, defaulting to Empty+7 and Full-7, respectively. The FIFO is fabricated using advanced submicron CMOS technology and is available in both 32-pin plastic leaded chip carrier (PLCC) and 32-pin plastic Thin Quad FlatPack (TQFP) packages. It operates within an industrial temperature range of -40°C to +85°C, making it suitable for various applications such as data buffering in graphics, local area networks, and interprocessor communication. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018.
IC FIFO SYNC 4KX9 20NS 32PLCC
Synchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V241L20J8 | 72V241L20J8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Current | 20 mA | 20 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |