The IDT72V241L15PFGI8 is a 4,096 x 9-bit synchronous FIFO memory device operating at a supply voltage of 3.3V. It features a dual-ported architecture with independent read and write clocks, allowing for flexible data handling. The device supports a maximum read/write cycle time of 10 ns and is designed for high-speed, low-power applications, making it suitable for data buffering in graphics, local area networks, and interprocessor communication. This FIFO includes fixed flags for empty and full status, as well as programmable almost-empty and almost-full flags, which can be set to any depth, defaulting to Empty+7 and Full-7. The device is available in both 32-pin plastic leaded chip carrier (PLCC) and 32-pin plastic Thin Quad FlatPack (TQFP) packages, and it operates within an industrial temperature range of -40°C to +85°C. The IDT72V241L15PFGI8 is fabricated using advanced submicron CMOS technology, ensuring reliable performance in various applications.
Synchronous FIFO 36K (4K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
IC MEM FIFO 4KX9 32QFP
Synchronous FIFO 36K (4K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
IC MEM FIFO 4KX9 32QFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V241L15PFGI8-ND | 72V241L15PFGI8 | 72V241L15PFGI8 | 72V241L15PFGI8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |