Renesas Electronics Corporation FIFOs Memory 72V241L10PFG

Description
Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)
Request a Quote Datasheet
Description
Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-3941-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-3941-ND
FIFOs Memory 800-3941-ND
Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - 72V241L10PFG - 907844-72V241L10PFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V241L10PFG
907844-72V241L10PFG
Logic - Logic - FIFOs Memory - 72V241L10PFG 907844-72V241L10PFG
Manufacturer: Renesas Electronics America Win Source Part Number: 907844-72V241L10PFG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7) Package: 32-LQFP Package: Tray Mounting: Surface Mount Family Name: 72V241 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V241L10PFG, IDT72V241L10PFG-ND, 72V241L10PFG-ND, -800-3941, 800-3941

Manufacturer: Renesas Electronics America
Win Source Part Number: 907844-72V241L10PFG
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)
Package: 32-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: 72V241
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V241L10PFG, IDT72V241L10PFG-ND, 72V241L10PFG-ND, -800-3941, 800-3941

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V241L10PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V241L10PFG
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V241L10PFG
IC FIFO SYNC 4KX9 6.5NS 32TQFP

IC FIFO SYNC 4KX9 6.5NS 32TQFP

Supplier's Site
Logic - FIFOs Memory - 72V241L10PFG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V241L10PFG
Logic - FIFOs Memory 72V241L10PFG
IC FIFO SYNC 4KX9 10NS 32QFP

IC FIFO SYNC 4KX9 10NS 32QFP

Supplier's Site Datasheet
FIFOs Memory - 72V241L10PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V241L10PFG
FIFOs Memory 72V241L10PFG
Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Synchronous FIFO 36K (4K x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-3941-ND 907844-72V241L10PFG 72V241L10PFG 72V241L10PFG 72V241L10PFG
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - 72V241L10PFG Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Data Rate 100 MHz 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36 kbits 36 kbits 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details