Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 72V235L10TF 72V235L10TF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907842-72V235L10TF Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 72V235 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V235L10TF, IDT72V235L10TF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907842-72V235L10TF Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 72V235 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V235L10TF, IDT72V235L10TF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72V235L10TF - 907842-72V235L10TF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V235L10TF
907842-72V235L10TF
Logic - Logic - FIFOs Memory - 72V235L10TF 907842-72V235L10TF
Manufacturer: Renesas Electronics America Win Source Part Number: 907842-72V235L10TF Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 72V235 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V235L10TF, IDT72V235L10TF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 907842-72V235L10TF
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 72V235
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V235L10TF, IDT72V235L10TF-ND

Buy Now Datasheet
FIFOs Memory - 72V235L10TF-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V235L10TF-ND
FIFOs Memory 72V235L10TF-ND
Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V235L10TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V235L10TF
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V235L10TF
IC FIFO SYNC 2KX18 6.5NS 64TQFP

IC FIFO SYNC 2KX18 6.5NS 64TQFP

Supplier's Site
FIFOs Memory - 72V235L10TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V235L10TF
FIFOs Memory 72V235L10TF
Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Buy Now Datasheet
Logic - FIFOs Memory - 72V235L10TF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V235L10TF
Logic - FIFOs Memory 72V235L10TF
IC FIFO SYNC 2048X18 10NS 64QFP

IC FIFO SYNC 2048X18 10NS 64QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 907842-72V235L10TF 72V235L10TF-ND 72V235L10TF 72V235L10TF 72V235L10TF
Product Name Logic - Logic - FIFOs Memory - 72V235L10TF FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 64-TQFP (10x10) TQFP; 64-LQFP QFP QFP; 64-LQFP
Data Rate 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 28333513 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details