The 72V235L10PF is a 3.3V CMOS synchronous FIFO memory with a capacity of 2,048 x 18 bits. It features a 10 ns read/write cycle time and is designed for low power consumption, making it suitable for various data buffering applications such as optical disk controllers and Local Area Networks (LANs). The device supports both asynchronous and synchronous read and write operations, with programmable Almost-Empty and Almost-Full flags, as well as fixed Empty and Full flags. It is available in a 64-lead thin quad flatpack (TQFP) package and operates over an industrial temperature range of -40°C to +85°C. The FIFO can be expanded in depth and width using daisy-chain techniques, and it is fabricated using high-performance submicron CMOS technology. Note that the lead finish (SnPb) is in the end-of-life process, with the last time buy expiring on June 15, 2018.
Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)
IC FIFO SYNC 2048X18 10NS 64TQFP
Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)
IC FIFO SYNC 2KX18 6.5NS 64TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V235L10PF-ND | 72V235L10PF | 72V235L10PF | 72V235L10PF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |