Synchronous FIFO 18K (2K x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)
Synchronous FIFO 18K (2K x 9) Uni-Directional 100MHz 6.5ns 32-PLCC (14x11.46)
IC FIFO SYNC 2048X9 10NS 32-PLCC
IC FIFO SYNC 2KX9 6.5NS 32PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V231L10J8-ND | 72V231L10J8 | 72V231L10J8 | 72V231L10J8 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |