Synchronous FIFO 9K (512 x 18)(1K x 9) Uni-Directional 133.3MHz 5ns 100-CABGA (11x11)
Synchronous FIFO 9K (512 x 18)(1K x 9) Uni-Directional 133.3MHz 5ns 100-CABGA (11x11)
IC FIFO SYNC 1KX9 5NS 100CABGA
IC FIFO 512X18 7-5NS 100BGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V223L7-5BC-ND | 72V223L7-5BC | 72V223L7-5BC | 72V223L7-5BC |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits | 9 kbits | 9 kbits |