Renesas Electronics Corporation FIFOs Memory 72V221L15JI8

Description
Synchronous FIFO 9K (1K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)
Request a Quote
Description
Synchronous FIFO 9K (1K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT72V221L15JI8 is a 3.3V CMOS Synchronous FIFO memory with a capacity of 1,024 x 9 bits. It features a dual-ported architecture allowing independent read and write operations, with a maximum read/write cycle time of 10 ns. The device supports both commercial and industrial temperature ranges, operating from -40°C to +85°C. It includes fixed flags for empty and full status, as well as programmable almost-empty and almost-full flags, which can be set to any depth. The FIFO is designed for applications requiring high-speed data buffering, such as graphics processing and interprocessor communication. It is available in a 32-pin plastic leaded chip carrier (PLCC) and a 32-pin plastic Thin Quad FlatPack (TQFP) package. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018.

Datasheet Summary
Powered by GS/AI

The IDT72V221L15JI8 is a 3.3V CMOS Synchronous FIFO memory with a capacity of 1,024 x 9 bits. It features a dual-ported architecture allowing independent read and write operations, with a maximum read/write cycle time of 10 ns. The device supports both commercial and industrial temperature ranges, operating from -40°C to +85°C. It includes fixed flags for empty and full status, as well as programmable almost-empty and almost-full flags, which can be set to any depth. The FIFO is designed for applications requiring high-speed data buffering, such as graphics processing and interprocessor communication. It is available in a 32-pin plastic leaded chip carrier (PLCC) and a 32-pin plastic Thin Quad FlatPack (TQFP) package. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72V221L15JI8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V221L15JI8-ND
FIFOs Memory 72V221L15JI8-ND
Synchronous FIFO 9K (1K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)

Synchronous FIFO 9K (1K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V221L15JI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V221L15JI8
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V221L15JI8
IC FIFO SYNC 1KX9 10NS 32PLCC

IC FIFO SYNC 1KX9 10NS 32PLCC

Supplier's Site
FIFOs Memory - 72V221L15JI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V221L15JI8
FIFOs Memory 72V221L15JI8
Synchronous FIFO 9K (1K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)

Synchronous FIFO 9K (1K x 9) Uni-Directional 66.7MHz 10ns 32-PLCC (14x11.46)

Buy Now Datasheet
Logic - FIFOs Memory - 72V221L15JI8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V221L15JI8
Logic - FIFOs Memory 72V221L15JI8
IC FIFO SYNC 1KX9 15NS 32PLCC

IC FIFO SYNC 1KX9 15NS 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72V221L15JI8-ND 72V221L15JI8 72V221L15JI8 72V221L15JI8
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 9 kbits 9 kbits 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details