Win Source Part Number: 1315015-72V215L10TF8
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 72V
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Data Rate: 100MHz
Function: Synchronous
Memory Size: 9K (512 x 18)
Access Time: 6.5ns
Current - Supply (Max): 30mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 72V215
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Synchronous FIFO 9K (512 x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Synchronous FIFO 9K (512 x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
IC FIFO SYNC 512X18 6.5NS 64QFP
IC FIFO SYNC 512X18 10NS 64STQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1315015-72V215L10TF8 | 72V215L10TF8-ND | 72V215L10TF8 | 72V215L10TF8 | 72V215L10TF8 |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 3 V ~ 3.6 V | 3 V ~ 3.6 V | 3 V ~ 3.6 V |