The 72V211L20PF8 is a 512 x 9-bit synchronous FIFO memory from Quarktwin Technology Ltd., operating at a supply voltage of 3.3V. It features a dual-ported architecture with independent read and write clocks, allowing for flexible data handling. The FIFO supports a maximum clock frequency of 50 MHz and has a read/write cycle time of 12 ns. It includes fixed empty and full flags, as well as programmable almost-empty and almost-full flags, which can be set to any depth for enhanced control. The device is available in a 32-pin plastic Thin Quad FlatPack (TQFP) package and is suitable for industrial applications with an operating temperature range of -40°C to +85°C. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018.
Synchronous FIFO 4.5K (512 x 9) Uni-Directional 50MHz 12ns 32-TQFP (7x7)
IC FIFO SYNC 512X9 20NS 32-TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V211L20PF8 | 72V211L20PF8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits |