Synchronous FIFO 4.5K (512 x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)
IC FIFO SYNC 512X9 6.5NS 32TQFP
IC FIFO SYNC 512X9 10NS 32-TQFP
Synchronous FIFO 4.5K (512 x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V211L10PFG-ND | 72V211L10PFG | 72V211L10PFG | 72V211L10PFG |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |