Renesas Electronics Corporation FIFOs Memory 72V211L10PF8

Description
Synchronous FIFO 4.5K (512 x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)
Description
Synchronous FIFO 4.5K (512 x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)
Datasheet
Datasheet Summary
Powered by GS/AI

The 72V211L10PF8 is a 512 x 9-bit synchronous FIFO memory from Quarktwin Technology Ltd., designed for high-speed data buffering applications. It operates at a supply voltage of 3.3V and features a maximum read/write cycle time of 10 ns. The device supports independent read and write clocks, allowing for flexible data handling. It includes fixed flags for empty and full status, as well as programmable almost-empty and almost-full flags, which can be set to any depth for enhanced control. The FIFO is fabricated using advanced submicron CMOS technology, ensuring low power consumption and high performance. It is available in both 32-pin plastic leaded chip carrier (PLCC) and 32-pin plastic Thin Quad FlatPack (TQFP) packages, and is suitable for industrial temperature ranges from -40°C to +85°C. This product is particularly applicable in fields such as graphics, local area networks, and interprocessor communication.

Datasheet Summary
Powered by GS/AI

The 72V211L10PF8 is a 512 x 9-bit synchronous FIFO memory from Quarktwin Technology Ltd., designed for high-speed data buffering applications. It operates at a supply voltage of 3.3V and features a maximum read/write cycle time of 10 ns. The device supports independent read and write clocks, allowing for flexible data handling. It includes fixed flags for empty and full status, as well as programmable almost-empty and almost-full flags, which can be set to any depth for enhanced control. The FIFO is fabricated using advanced submicron CMOS technology, ensuring low power consumption and high performance. It is available in both 32-pin plastic leaded chip carrier (PLCC) and 32-pin plastic Thin Quad FlatPack (TQFP) packages, and is suitable for industrial temperature ranges from -40°C to +85°C. This product is particularly applicable in fields such as graphics, local area networks, and interprocessor communication.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72V211L10PF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V211L10PF8
FIFOs Memory 72V211L10PF8
Synchronous FIFO 4.5K (512 x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Synchronous FIFO 4.5K (512 x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)

Buy Now Datasheet
Logic - FIFOs Memory - 72V211L10PF8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V211L10PF8
Logic - FIFOs Memory 72V211L10PF8
IC FIFO SYNC 512X9 10NS 32-TQFP

IC FIFO SYNC 512X9 10NS 32-TQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 72V211L10PF8 72V211L10PF8
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers