Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
IC FIFO SUPERSYNCII 80TQFP
IC FIFO SUPERSYNCII 80TQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V2113L7-5PFI-ND | 72V2113L7-5PFI | 72V2113L7-5PFI | 72V2113L7-5PFI |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits |