The 72V2113L7-5PF is a high-density, 3.3V SuperSync II,Ñ¢ narrow bus FIFO memory from Quarktwin Technology Ltd. It features a memory organization of 262,144 x 18 or 524,288 x 9 bits, with a maximum clock operation of 166 MHz. The FIFO supports user-selectable asynchronous read and write ports, allowing for flexible data flow configurations, including x9 and x18 bus matching. It has a read/write cycle time of 6 ns and an access time of 4.0 ns. This FIFO includes several advanced features such as independent read and write clocks, programmable almost-empty and almost-full flags, and a master reset function. It is designed for applications requiring efficient data buffering, such as telecommunications and video processing. The device is available in both 80-pin Thin Quad Flat Pack (TQFP) and 100-pin Ball Grid Array (BGA) packages, with industrial temperature range options from -40°C to +85°C. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018.
Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
IC FIFO SYNC 512KX9 5NS 80TQFP
Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
IC FIFO SUPERSYNCII 7-5NS 80TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V2113L7-5PF-ND | 72V2113L7-5PF | 72V2113L7-5PF | 72V2113L7-5PF |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits |