Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
Win Source Part Number: 996886-72V2113L6PFG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 72V
Package: Tray
Standard Package: 45
Mounting: SMD (SMT)
Data Rate: 166MHz
Function: Synchronous
Memory Size: 4.5M (256K x 18)(512K x 9)
Access Time: 4ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 80-LQFP
Supplier Device Package: 80-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: 800-2147,IDT72V2113L
Base Product Number: 72V2113
IC FIFO SUPERSYNCII 6NS 80TQFP
Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
IC FIFO SYNC 512KX9 4NS 80TQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2147-ND | 996886-72V2113L6PFG | 72V2113L6PFG | 72V2113L6PFG | 72V2113L6PFG |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits |