Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 66.7MHz 10ns 80-TQFP (14x14)
IC FIFO SUPERSYNCII 15NS 80-TQFP
Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 66.7MHz 10ns 80-TQFP (14x14)
IC FIFO SYNC 512KX9 10NS 80TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V2113L15PF-ND | 72V2113L15PF | 72V2113L15PF | 72V2113L15PF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits |