Renesas Electronics Corporation FIFOs Memory 72V2113L10PFI

Description
Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Request a Quote Datasheet
Description
Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-2146-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-2146-ND
FIFOs Memory 800-2146-ND
Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)

Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1356260-72V2113L10PFI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1356260-72V2113L10PFI
Integrated Circuits (ICs) - Logic - FIFOs Memory 1356260-72V2113L10PFI
Win Source Part Number: 1356260-72V2113L10PF I Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: 72V Package: Tray Product Status: Obsolete Package / Case: 80-LQFP Supplier Device Package: 80-TQFP (14x14) Base Product Number: 72V2113 Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Function: Synchronous Voltage - Supply: 3.15 V ~ 3.45 V Current - Supply (Max): 35mA Memory Size: 4.5M (256K x 18)(512K x 9) Access Time: 6.5ns Data Rate: 100MHz Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes

Win Source Part Number: 1356260-72V2113L10PFI
Category: Integrated Circuits (ICs) - Logic - FIFOs Memory
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: 72V
Package: Tray
Product Status: Obsolete
Package / Case: 80-LQFP
Supplier Device Package: 80-TQFP (14x14)
Base Product Number: 72V2113
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Synchronous
Voltage - Supply: 3.15 V ~ 3.45 V
Current - Supply (Max): 35mA
Memory Size: 4.5M (256K x 18)(512K x 9)
Access Time: 6.5ns
Data Rate: 100MHz
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes

Buy Now Datasheet
FIFOs Memory - 72V2113L10PFI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V2113L10PFI
FIFOs Memory 72V2113L10PFI
Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)

Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V2113L10PFI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V2113L10PFI
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V2113L10PFI
IC FIFO SYNC 512KX9 6.5NS 80QFP

IC FIFO SYNC 512KX9 6.5NS 80QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-2146-ND 1356260-72V2113L10PFI 72V2113L10PFI 72V2113L10PFI
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 100 MHz 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4500 kbits 4500 kbits 4500 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers