Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 907841-72V2113L10PF
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 72V2113
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V2113L10PF, IDT72V2113L10PF-ND
IC FIFO SYNC 512KX9 6.5NS 80QFP
Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
IC FIFO SUPERSYNCII 10NS 80-TQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V2113L10PF-ND | 907841-72V2113L10PF | 72V2113L10PF | 72V2113L10PF | 72V2113L10PF |
| Product Name | FIFOs Memory | Logic - Logic - FIFOs Memory - 72V2113L10PF | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | ||
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits |