Synchronous FIFO 4.5M (512K x 9) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)
Synchronous FIFO 4.5M (512K x 9) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)
IC FIFO SS 512X9 10NS 64QFP
IC FIFO SYNC 512KX9 6.5NS 64QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V2111L10PFG8-ND | 72V2111L10PFG8 | 72V2111L10PFG8 | 72V2111L10PFG8 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits |