Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - FIFOs Memory 72V2105L15PFI

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320206-72V2105L15PF I Category: Integrated Circuits (ICs)>Logic>FIFOs Memory Packaging: Tray Standard Package: 45 Mounting: Surface Mount Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5M (256K x 18) Access Time: 10ns Current - Supply (Max): 60mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3 V ~ 3.6 V Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V2105L15PFI-ND, IDT72V2105L15PFI Base Product Number: 72V2105 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320206-72V2105L15PF I Category: Integrated Circuits (ICs)>Logic>FIFOs Memory Packaging: Tray Standard Package: 45 Mounting: Surface Mount Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5M (256K x 18) Access Time: 10ns Current - Supply (Max): 60mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3 V ~ 3.6 V Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V2105L15PFI-ND, IDT72V2105L15PFI Base Product Number: 72V2105 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1320206-72V2105L15PFI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1320206-72V2105L15PFI
Integrated Circuits (ICs) - Logic - FIFOs Memory 1320206-72V2105L15PFI
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320206-72V2105L15PF I Category: Integrated Circuits (ICs)>Logic>FIFOs Memory Packaging: Tray Standard Package: 45 Mounting: Surface Mount Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5M (256K x 18) Access Time: 10ns Current - Supply (Max): 60mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3 V ~ 3.6 V Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V2105L15PFI-ND, IDT72V2105L15PFI Base Product Number: 72V2105 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320206-72V2105L15PFI
Category: Integrated Circuits (ICs)>Logic>FIFOs Memory
Packaging: Tray
Standard Package: 45
Mounting: Surface Mount
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 4.5M (256K x 18)
Access Time: 10ns
Current - Supply (Max): 60mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3 V ~ 3.6 V
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V2105L15PFI-ND,IDT72V2105L15PFI
Base Product Number: 72V2105
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FIFOs Memory - 72V2105L15PFI-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V2105L15PFI-ND
FIFOs Memory 72V2105L15PFI-ND
Synchronous FIFO 4.5M (256K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)

Synchronous FIFO 4.5M (256K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)

Buy Now Datasheet
FIFOs Memory - 72V2105L15PFI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V2105L15PFI
FIFOs Memory 72V2105L15PFI
Synchronous FIFO 4.5M (256K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)

Synchronous FIFO 4.5M (256K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)

Buy Now Datasheet
Logic - FIFOs Memory - 72V2105L15PFI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V2105L15PFI
Logic - FIFOs Memory 72V2105L15PFI
IC FIFO SUPERSYNCII 15NS 64-TQFP

IC FIFO SUPERSYNCII 15NS 64-TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V2105L15PFI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V2105L15PFI
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V2105L15PFI
IC FIFO SYNC 256KX18 10NS 64QFP

IC FIFO SYNC 256KX18 10NS 64QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1320206-72V2105L15PFI 72V2105L15PFI-ND 72V2105L15PFI 72V2105L15PFI 72V2105L15PFI
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - 580970-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers