Manufacturer: Renesas Electronics America
Win Source Part Number: 857126-72V2105L15PFG
Series: 72V
Features: FIFO
Package: Tray
Family Name: 72V2105
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V2105L15PFGI-ND
Synchronous FIFO 4.5M (256K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
Synchronous FIFO 4.5M (256K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC FIFO SUPERSYNCII 15NS 64-TQFP
IC FIFO SYNC 256KX18 10NS 64QFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 857126-72V2105L15PFGI | 72V2105L15PFGI-ND | 72V2105L15PFGI | 72V2105L15PFGI | 72V2105L15PFGI |
| Product Name | Logic - Logic - FIFOs Memory - 72V2105L15PFGI | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Memory Category | FIFO | ||||
| Data Rate | 67 MHz | 67 MHz | 67 MHz | ||
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |