Manufacturer: Renesas Electronics America
Win Source Part Number: 907840-72V2105L15PF
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 4.5M (256K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 72V2105
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V2105L15PF, IDT72V2105L15PF-ND
Synchronous FIFO 4.5M (256K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
Synchronous FIFO 4.5M (256K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC FIFO SYNC 256KX18 10NS 64QFP
IC FIFO SUPERSYNCII 15NS 64-TQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 907840-72V2105L15PF | 72V2105L15PF-ND | 72V2105L15PF | 72V2105L15PF | 72V2105L15PF |
| Product Name | Logic - Logic - FIFOs Memory - 72V2105L15PF | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Memory Category | FIFO | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | QFP; TQFP; 64-TQFP (14x14) | TQFP; 64-LQFP | QFP; 64-LQFP | QFP | |
| Data Rate | 67 MHz | 67 MHz | 67 MHz |