CABGA 11.00X11.00X1.40 MM, 1.00M
Synchronous FIFO 2.25M (128K x 18)(256K x 9) Uni-Directional 166MHz 4ns 100-CABGA (11x11)
CABGA 11.00X11.00X1.40 MM, 1.00M
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V2103L6BCG | 72V2103L6BCG | 72V2103L6BCG |
| Product Name | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns |
| Operating Current | 35 mA | 35 mA | 35 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |