Synchronous FIFO 2.25M (128K x 18)(256K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
IC FIFO SYNC 256KX9 6.5NS 80QFP
Synchronous FIFO 2.25M (128K x 18)(256K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
IC FIFO SUPERSYNCII 10NS 80-TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V2103L10PFI8-ND | 72V2103L10PFI8 | 72V2103L10PFI8 | 72V2103L10PFI8 |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2250 kbits | 2250 kbits | 2250 kbits |