Synchronous FIFO 2.25M (256K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC FIFO SS 131X18 15NS 64QFP
IC FIFO SYNC 256KX9 10NS 64TQFP
Synchronous FIFO 2.25M (256K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V2101L15PFI-ND | 72V2101L15PFI | 72V2101L15PFI | 72V2101L15PFI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2250 kbits | 2250 kbits | 2250 kbits |